Acer logo

Acer Aspire 5552G-P343G32Mnrr AMD Athlon II Dual-Core P340 39,6 cm (15.6") 3 GB DDR3-SDRAM 320 GB HDD AMD Mobility Radeon HD 5650 Windows 7 Home Premium Red

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32025
Info modified on:
27 Jan 2025, 08:25:55
Short summary description Acer Aspire 5552G-P343G32Mnrr AMD Athlon II Dual-Core P340 39,6 cm (15.6") 3 GB DDR3-SDRAM 320 GB HDD AMD Mobility Radeon HD 5650 Windows 7 Home Premium Red:

Acer Aspire 5552G-P343G32Mnrr, AMD Athlon II Dual-Core, 2,2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 3 GB, 320 GB

Long summary description Acer Aspire 5552G-P343G32Mnrr AMD Athlon II Dual-Core P340 39,6 cm (15.6") 3 GB DDR3-SDRAM 320 GB HDD AMD Mobility Radeon HD 5650 Windows 7 Home Premium Red:

Acer Aspire 5552G-P343G32Mnrr. Processor family: AMD Athlon II Dual-Core, Processor model: P340, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 5650. Operating system installed: Windows 7 Home Premium. Product colour: Red. Weight: 2,6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.