Acer logo

Acer Aspire 5552-P324G32MN AMD Turion 64 X2 Mobile P320 39,6 cm (15.6") 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 4250 Windows 7 Home Premium Black

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71627
Info modified on:
24 Jan 2025, 20:31:43
Short summary description Acer Aspire 5552-P324G32MN AMD Turion 64 X2 Mobile P320 39,6 cm (15.6") 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 4250 Windows 7 Home Premium Black:

Acer Aspire 5552-P324G32MN, AMD Turion 64 X2 Mobile, 2,1 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Acer Aspire 5552-P324G32MN AMD Turion 64 X2 Mobile P320 39,6 cm (15.6") 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 4250 Windows 7 Home Premium Black:

Acer Aspire 5552-P324G32MN. Processor family: AMD Turion 64 X2 Mobile, Processor model: P320, Processor frequency: 2,1 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 4250. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2,6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.