Acer logo

Acer eMachines E520-162G16 Intel® Celeron® 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows Vista Home Basic

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68803
Info modified on:
23 Jan 2025, 19:14:37
Short summary description Acer eMachines E520-162G16 Intel® Celeron® 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows Vista Home Basic:

Acer eMachines E520-162G16, Intel® Celeron®, 1,66 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 2 GB, 160 GB

Long summary description Acer eMachines E520-162G16 Intel® Celeron® 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows Vista Home Basic:

Acer eMachines E520-162G16. Processor family: Intel® Celeron®, Processor frequency: 1,66 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Home Basic. Weight: 2,8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.