location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Ferrari 1000 1005WTMi TL-60 30,7 cm (12.1") 2 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1150 Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Ferrari
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
1000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ferrari 1005WTMi
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.FR606.056
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88391
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Ferrari 1000 1005WTMi TL-60 30,7 cm (12.1") 2 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1150 Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - TL-60 2 GHz
  • - 30,7 cm (12.1") 1280 x 800 pixels 16:10
  • - 2 GB DDR2-SDRAM 2 x 1 GB
  • - 160 GB DVD Super Multi DL
  • - AMD Radeon Xpress 1150
  • - Bluetooth
  • - Windows XP Professional
Long product name Acer Ferrari 1000 1005WTMi TL-60 30,7 cm (12.1") 2 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1150 Windows XP Professional :
The long product name of Acer Ferrari 1000 1005WTMi TL-60 30,7 cm (12.1") 2 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1150 Windows XP Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Genuine Windows® XP Professional, 12.1" WXGA CrystalBrite / AMD Turion 64 2X TL60 2.0Ghz / ATI Radeon 1150 delt / 2048MB (2x1024) DDR2 / 160GB 5400RPM S-ATA / External (1394) DVD SuperMulti / InviLink™ Nplify™ WLAN / BT + VoIP BT phone / 3+6 cell / 1.3MP Orbicam
More>>>
Acer Ferrari 1000 1005WTMi TL-60 30,7 cm (12.1") 2 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1150 Windows XP Professional:
The official description of Acer Ferrari 1000 1005WTMi TL-60 30,7 cm (12.1") 2 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1150 Windows XP Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Technology and innovation are driving forces behind man’s greatest achievements. They are the foundations of past victories and the essence of future successes. The Ferrari 1000 combines breakthrough technologies from the fast-moving world of Formula 1 with revolutionary dual-core processing power in an exclusive, ultra-lightweight work instrument designed for a single purpose: to deliver an ultra-mobile experience that is second to none.

Inspired by Technology and Innovation
Formula 1 is inspired by technology and innovation. It pursues performance and efficiency through painstaking attention to power and weight. That's when the Ferrari magic takes over. An incomparable technological heritage encased in the exquisitely contoured carbon fibre casing that limits the weight of the Ferrari 1000 to just 1.7 kilos, and equipped with the latest AMD Turion 64 X2 dual-core processor, making the Ferrari 1000 one of the highest-performing ultra-lightweight notebooks in the world.

To Put your Business in the Driving Seat
Success in Formula 1 is a prize reserved for the very few. Only the pursuit of innovation and cutting-edge technologies can lead to great victories. The stunning race-derived carbon fibre casing of the Ferrari 1000 conceals an Acer OrbiCam video camera on top of the 12.1" WXGA Acer CrystalBrite™ widescreen display which, when combined with seamless wireless and wired connectivity and Acer’s innovative Empowering Technology, puts you in the driving seat no matter how fast your business moves.

Short summary description Acer Ferrari 1000 1005WTMi TL-60 30,7 cm (12.1") 2 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1150 Windows XP Professional:
This short summary of the Acer Ferrari 1000 1005WTMi TL-60 30,7 cm (12.1") 2 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1150 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Ferrari 1000 1005WTMi, 2 GHz, 30,7 cm (12.1"), 1280 x 800 pixels, 2 GB, 160 GB, Windows XP Professional

Long summary description Acer Ferrari 1000 1005WTMi TL-60 30,7 cm (12.1") 2 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1150 Windows XP Professional:
This is an auto-generated long summary of Acer Ferrari 1000 1005WTMi TL-60 30,7 cm (12.1") 2 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1150 Windows XP Professional based on the first three specs of the first five spec groups.

Acer Ferrari 1000 1005WTMi. Processor model: TL-60, Processor frequency: 2 GHz. Display diagonal: 30,7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon Xpress 1150. Operating system installed: Windows XP Professional. Weight: 1,75 kg

Display
Display diagonal *
30,7 cm (12.1")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor model *
TL-60
Processor frequency *
2 GHz
Processor cache
1 MB
Processor cache type
L2
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 1 GB
Maximum internal memory *
4 GB
Storage
Total storage capacity *
160 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Graphics
Discrete graphics card model *
AMD Radeon Xpress 1150
Discrete graphics card *
Yes
Maximum graphics card memory
0,5 GB
Audio
Audio system
High Definition Audio
Number of built-in speakers
2
Camera
Front camera
Yes
Front camera resolution (numeric)
1,3 MP
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
Ports & interfaces
S/PDIF out port
Yes
Microphone in
Yes
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Keyboard function keys
12
Pointing device
Touchpad
Software
Operating system installed *
Windows XP Professional
Bundled software
Acer Empowering Technology (eDataSecurity Management / eLock Management / ePerformance Management / eRecovery Management / eSettings Management / eNet Management / ePower Management / ePresentation Management), Acer GridVista, Acer Launch Manager, Norton AntiVirus, Adobe Reader, CyberLink PowerDVD, NTI CD Maker
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
302 mm
Depth
221 mm
Height
34,5 mm
Weight *
1,75 kg
Other features
Wireless technology
InviLink Nplify, Bluetooth
Infrared data port
Yes
Dimensions (WxDxH)
302 x 221 x 34,5 mm
Display
LCD
Wake-on-Ring ready
Yes
TV-in port
No
Wake-on-LAN ready
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
ITU V.92
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:17:17
Uk has collected 8 expert reviews for Acer Ferrari 1000 1005WTMi TL-60 30.7 cm (12.1") 2 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1150 Windows XP Professional and the average expert rating is 61 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
61%
Source Review comments Score
pcauthority.com.au
Updated:
2014-05-22 01:17:17
Looks and feels good, but performance is more super Aguri than Scuderia.
50%
techradar.com
Updated:
2014-05-22 01:17:17
We would be very interested to see how many Ferrari car owners actually own a Ferrari-branded PC. We would be willing to bet that it wouldnt be that many.Acers Ferrari 1000 must then be aimed at professionals with some money, but not the necessary ca...
Good 2GB DDR2 667MHz RAM, 160GB SATA hard drive...
Bad AMD Turion 64 X2 ML-60, 12.1in widescreen panel, Radion Xpress 1150...
Bottom line We would be very interested to see how many Ferrari car owners actually own a Ferrari-branded PC. We would be willing to bet that it wouldnt be that many.Acers Ferrari 1000 must then be aimed at professionals with some money, but not the necessary ca...
60%
expertreviews.co.uk
Updated:
2014-05-22 01:17:17
Acers Ferrari-branded notebooks have proven popular enough for other manufacturers to follow suit, with Asus launching a Lamborghini range. Were not sure where this will end, though we doubt youll see Skoda or Kia notebooks anytime soon. Acers F...
60%