location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Projector PD100 data projector 2000 ANSI lumens DLP SVGA (800x600)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Projector Acer PD100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EY.J2101.001
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119577
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:32:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Projector PD100 data projector 2000 ANSI lumens DLP SVGA (800x600)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Presentation
  • - DLP 2000 ANSI lumens
  • - Lamp 2000 h
  • - SVGA (800x600) 2000:1
  • - Number of colours: 16.78 million colours
  • - 253 W
Long product name Acer Projector PD100 data projector 2000 ANSI lumens DLP SVGA (800x600) :
The long product name of Acer Projector PD100 data projector 2000 ANSI lumens DLP SVGA (800x600). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Projector Acer PD100
More>>>
Acer Projector PD100 data projector 2000 ANSI lumens DLP SVGA (800x600):
The official description of Acer Projector PD100 data projector 2000 ANSI lumens DLP SVGA (800x600) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

An entry-level digital projector offering all the right elements at an alluring price, the Acer PD100 is a worthwhile investment for those with an eye on portability and the bottom line. Stylish in silver, the PD100 features 2000 ANSI Lumens brightness, SVGA resolution and Digital Light Processing™ (DLP™) technology, for clear images, deep blacks and solid color contrast.

- DLP™ Projection Technology for smoother pictures
- SVGA 800 x 600
- High Contrast Ratio 2000:1 for clarity
- Brightness 2000 ANSI Lumens
- 4:3/16:9 Aspect Ratio
- Laser pointer

Short summary description Acer Projector PD100 data projector 2000 ANSI lumens DLP SVGA (800x600):
This short summary of the Acer Projector PD100 data projector 2000 ANSI lumens DLP SVGA (800x600) data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Projector PD100, 2000 ANSI lumens, DLP, SVGA (800x600), 2000:1, 1,5 - 12 m, 16.78 million colours

Long summary description Acer Projector PD100 data projector 2000 ANSI lumens DLP SVGA (800x600):
This is an auto-generated long summary of Acer Projector PD100 data projector 2000 ANSI lumens DLP SVGA (800x600) based on the first three specs of the first five spec groups.

Acer Projector PD100. Projector brightness: 2000 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 2000 h, Lamp type: UHP. Market positioning: Presentation. Display resolution: 800 x 600 pixels, Display diagonal: 88,1 cm (34.7"). Power consumption (typical): 253 W

Projector
Projection distance
1,5 - 12 m
Projector brightness *
2000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
SVGA (800x600)
Contrast ratio (typical) *
2000:1
Number of colours
16.78 million colours
Horizontal scan range
31,5 - 100 kHz
Vertical scan range
56 - 85 Hz
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Lamp type
UHP
Lamp power
200 W
Multimedia
Number of built-in speakers
1
Design
Market positioning *
Presentation
Display
Display resolution
800 x 600 pixels
Display diagonal
88,1 cm (34.7")
Power
Power consumption (typical) *
253 W
Weight & dimensions
Weight *
2,17 kg
Other features
Aspect ratio
4:3
Dimensions (WxDxH)
230 x 238 x 123 mm
Digital keystone correction
+/- 16
I/O ports
HDB 15-Pin D-Sub (VGA/Component/HDTV), 3.5mm Audio Mini Jack, Composite Video RCA Jack, S-Video Mini DIN, 15-Pin D_Sub, USB
Brand Image Product code Product Stock Price from
Acer PD125D Projector data projector 2000 ANSI lumens DLP XGA (1024x768) Acer PD125D Projector data projector 2000 ANSI lumens DLP XGA (1024x768)
(show image)
EY.J1601.006 PD125D Projector 0.00
(excl. VAT)
0 (incl. VAT)
BenQ Projector MP720 data projector 2500 ANSI lumens DLP XGA (1024x768) BenQ Projector MP720 data projector 2500 ANSI lumens DLP XGA (1024x768)
(show image)
9J.J1K77.B5E Projector MP720 0.00
(excl. VAT)
0 (incl. VAT)
BenQ Digital Projector PB8140 data projector 2000 ANSI lumens DLP SVGA (800x600) BenQ Digital Projector PB8140 data projector 2000 ANSI lumens DLP SVGA (800x600)
(show image)
99.J9577.B8E Digital Projector PB8140 0.00
(excl. VAT)
0 (incl. VAT)
Acer PD322 data projector 1600 ANSI lumens DLP XGA (1024x768) Acer PD322 data projector 1600 ANSI lumens DLP XGA (1024x768)
(show image)
EY.J1901.001 PD322 0.00
(excl. VAT)
0 (incl. VAT)