Acer logo

Acer Aspire XC600 Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125500
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire XC600 Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Desktop PC Black:

Acer Aspire XC600, 3,3 GHz, Intel® Core™ i3, 4 GB, 1 TB, DVD Super Multi, Windows 8

Long summary description Acer Aspire XC600 Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Desktop PC Black:

Acer Aspire XC600. Processor frequency: 3,3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-3220. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: Desktop. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.