Acer logo

Acer Aspire 1935 Intel® Celeron® G460 2 GB DDR3-SDRAM 500 GB FreeDOS PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34601
Info modified on:
23 Jul 2024, 20:29:46
Short summary description Acer Aspire 1935 Intel® Celeron® G460 2 GB DDR3-SDRAM 500 GB FreeDOS PC Black:

Acer Aspire 1935, 1,8 GHz, Intel® Celeron®, 2 GB, 500 GB, DVD Super Multi DL, FreeDOS

Long summary description Acer Aspire 1935 Intel® Celeron® G460 2 GB DDR3-SDRAM 500 GB FreeDOS PC Black:

Acer Aspire 1935. Processor frequency: 1,8 GHz, Processor family: Intel® Celeron®, Processor model: G460. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: FreeDOS. Product type: PC. Product colour: Black

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.