Acer NITRO DG.E3TEG.002, 5,3 GHz, AMD Ryzen™ 7, 7700, 32 GB, 1 TB, Windows 11 Home
Acer NITRO DG.E3TEG.002. Processor frequency: 5,3 GHz, Processor family: AMD Ryzen™ 7, Processor model: 7700. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4800 MHz. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 4060. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 750 W. Chassis type: Desktop. Product type: PC. Product colour: Black