location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire GX-281-UR14 AMD Ryzen™ 7 1700x 16 GB DDR4-SDRAM 2,26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home PC Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
GX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GX-281-UR14
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DG.E0DAA.004
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11979
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 08:05:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire GX-281-UR14 AMD Ryzen™ 7 1700x 16 GB DDR4-SDRAM 2,26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home PC Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black, Red 500 W
  • - AMD Ryzen™ 7 1700x 3,4 GHz
  • - 16 GB DDR4-SDRAM
  • - 2,26 TB HDD+SSD DVD±RW Card reader integrated
  • - NVIDIA® GeForce® GTX 1070 8 GB NVIDIA G-SYNC
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac)
  • - Windows 10 Home 64-bit
Long product name Acer Aspire GX-281-UR14 AMD Ryzen™ 7 1700x 16 GB DDR4-SDRAM 2,26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home PC Black, Red :
The long product name of Acer Aspire GX-281-UR14 AMD Ryzen™ 7 1700x 16 GB DDR4-SDRAM 2,26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home PC Black, Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Ryzen 7 1700X (8M Cache, 3.4 GHz), 16GB DDR4, 256GB SSD + 2TB HDD, NVIDIA GeForce GTX 1070, Ethernet, WLAN 802.11ac, Windows 10 Home 64-bit
More>>>
Acer Aspire GX-281-UR14 AMD Ryzen™ 7 1700x 16 GB DDR4-SDRAM 2,26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home PC Black, Red:
The official description of Acer Aspire GX-281-UR14 AMD Ryzen™ 7 1700x 16 GB DDR4-SDRAM 2,26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home PC Black, Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed to Make a Statement
The design of Aspire GX is meant to make a statement of intent as its striking design looks like it means business.

Striking Visual Design
Look like you mean business with the striking visual design, sleek lines and angles to make your eyes water.

The Power of Four
Organize your desktop on four screens and see more things at the same time.

Wireless Charging
Wirelessly recharge charge mobile devices on the QI wireless charging pad.

Qi Wireless
Qi uses both inductive and resonance charging methods. AC voltage in the base is transmitted from the base coil using a time varying magnetic field. The metal receiver coil in the phone or other device receives the magnetic field and converts it to DC current to charge the devices battery. If the two coils are close together charging takes place in inductive mode, if they are separated by an object then resonance mode is used.

Light-up the Room
The stylish design of the Aspire GX is further enhanced by red “V” shaped LED lights.

The Power to See Things Smoother
With impressive processing and graphics card specs the Aspire GX gives you the power to have lag-free entertainment.

Lightning Fast Graphics
Unleash your gaming dominance with VR Ready NVIDIA® GeForce® GTX 10701 or AMD® Radeon™ 480 graphics card.

NVIDIA® GeForce® GTX 10 Series
NVIDIA® GeForce® GTX 10 series-powered graphics cards come loaded with the NVIDIA Pascal™ architecture and innovative new gaming technologies that make them the perfect choice for the latest high-definition games.

VR Ready
Virtual Reality headsets render games and applications at a resolution equivalent to 3024x1680, and need to do so at a sustained 90 FPS. Failure to maintain a constant 90 FPS results in stuttering and hitching that ruin the experience.

Bask in 4K Images
Get four times the detail compared to FHD, as you confidently watch 4K games and movies2.

4K Resolution
4K resolution, aka 4K, refers to a horizontal resolution of 3,840 pixels and vertical resolution of 2,160 pixels. This gives four times as many pixels as the commonly used 1920x1080 resolution.

AMD® Radeon™ RX480
Radeon™ RX 480 graphics cards with Polaris architecture and AMD LiquidVR™ ensure an immersive gaming environment and offer WattMan customization of per state control over clocks, voltages, and temperature while AMD FreeSync™ technology secures low-latency gaming at virtually any framerate.

Store More
Store your media on a range of expansible storage options

DDR4 Memory
Higher performance with lower power requirements than DDR3: data transfer up to 2,133 MT/s using 20% less power.

Powerful Processing
Smoothly and quickly view games and videos with 7th Gen Intel® Core™ i3/i5/i71 and DDR4 memory.

Short summary description Acer Aspire GX-281-UR14 AMD Ryzen™ 7 1700x 16 GB DDR4-SDRAM 2,26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home PC Black, Red:
This short summary of the Acer Aspire GX-281-UR14 AMD Ryzen™ 7 1700x 16 GB DDR4-SDRAM 2,26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home PC Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire GX-281-UR14, 3,4 GHz, AMD Ryzen™ 7, 16 GB, 2,26 TB, DVD±RW, Windows 10 Home

Long summary description Acer Aspire GX-281-UR14 AMD Ryzen™ 7 1700x 16 GB DDR4-SDRAM 2,26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home PC Black, Red:
This is an auto-generated long summary of Acer Aspire GX-281-UR14 AMD Ryzen™ 7 1700x 16 GB DDR4-SDRAM 2,26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home PC Black, Red based on the first three specs of the first five spec groups.

Acer Aspire GX-281-UR14. Processor frequency: 3,4 GHz, Processor family: AMD Ryzen™ 7, Processor model: 1700x. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2,26 TB, Storage media: HDD+SSD, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® GTX 1070. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 500 W. Product type: PC. Product colour: Black, Red

Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 7
Processor model *
1700x
Processor cores
8
Processor boost frequency
3,8 GHz
Processor frequency *
3,4 GHz
Number of processors installed
1
Memory
Internal memory *
16 GB
Maximum internal memory *
64 GB
Internal memory type
DDR4-SDRAM
Storage
Total storage capacity *
2,26 TB
Storage media *
HDD+SSD
Optical drive type *
DVD±RW
Number of storage drives installed
2
Number of HDDs installed
1
HDD capacity
2 TB
Number of SSDs installed
1
SSD capacity
256 GB
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card *
Yes
On-board graphics card *
No
Discrete graphics card model *
NVIDIA® GeForce® GTX 1070
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR5
Number of discrete graphics cards
1
On-board graphics card model *
Not available
NVIDIA G-SYNC
Yes
NVIDIA GameWorks VR
Yes
CUDA
Yes
Graphics card HDMI ports quantity
1
Graphics
Graphics card DisplayPorts quantity
3
Graphics card DVI-D ports quantity
1
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Expansion slots
PCI Express x16 slots
1
Design
Placement supported
Vertical
Product colour *
Black, Red
Performance
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Power
Power supply *
500 W
Certificates
Compliance certificates
RoHS
Weight & dimensions
Width *
175,5 mm
Depth *
462,9 mm
Height *
396,4 mm
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-03-29 01:47:14
Uk has collected 7 expert reviews for Acer Aspire GX-281-UR14 AMD Ryzen™ 7 1700x 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home PC Black, Red and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
liveatpc.com
Updated:
2018-03-29 01:47:14
Considering the current market price of both the Ryzen 7 1700X and Radeon RX480 amounting to almost RM4,000, Acer Aspire gives you great value for money with the Aspire GX-281. That isn't even including RAM cards, HDD and SSD storage and even the operatin...
80%