Acer logo

Acer v200 Iberia navigator LCD 172 g

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39655
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer v200 Iberia navigator LCD 172 g:

Acer v200 Iberia, 20 channels, LCD, 300 MHz, Touch Screen, Lithium-Ion (Li-Ion), 1100 mAh

Long summary description Acer v200 Iberia navigator LCD 172 g:

Acer v200 Iberia. Channels quantity: 20 channels. Display: LCD. Processor frequency: 300 MHz. Interface type: Touch Screen. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1100 mAh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.