location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer AC Adapter 90W power adapter/inverter Indoor Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC Adapter 90W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP.09001.004
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64723
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer AC Adapter 90W power adapter/inverter Indoor Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Output power: 90 W Input voltage: 100-240 V Input frequency: 50/60 Hz Output voltage: 19 V
  • - Purpose: Laptop
  • - Black
Long product name Acer AC Adapter 90W power adapter/inverter Indoor Black :
The long product name of Acer AC Adapter 90W power adapter/inverter Indoor Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DELTA 90W 1.7x5.5x11 ADP-90SB BBAAF
More>>>
Short summary description Acer AC Adapter 90W power adapter/inverter Indoor Black:
This short summary of the Acer AC Adapter 90W power adapter/inverter Indoor Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer AC Adapter 90W, Laptop, Indoor, 100-240 V, 50/60 Hz, 90 W, 19 V

Long summary description Acer AC Adapter 90W power adapter/inverter Indoor Black:
This is an auto-generated long summary of Acer AC Adapter 90W power adapter/inverter Indoor Black based on the first three specs of the first five spec groups.

Acer AC Adapter 90W. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product colour: Black. Width: 60 mm, Depth: 135 mm, Height: 30 mm

Features
Purpose *
Laptop
Power supply type *
Indoor
Input voltage *
100-240 V
Input frequency *
50/60 Hz
Output power *
90 W
Output voltage *
19 V
Output current
4,74 A
Features
Compatibility
Aspire 5560, Aspire 5590, Aspire 7000, Aspire 7110, Aspire 9300, Aspire 9410Z, Aspire 9420, Aspire 9510, Travelmate 3280, Travelmate 3290, Travelmate 5620, Travelmate 6500, Travelmate 7510
Design
Product colour *
Black
Weight & dimensions
Width
60 mm
Depth
135 mm
Height
30 mm
Logistics data
Harmonized System (HS) code
85044095
Brand Image Product code Product Stock Price from
CoreParts

CoreParts MBA1036 power adapter/inverter Indoor 90 W Black
(show image)
MBA1036 MBA1036 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)