Acer logo

Acer Aspire X3810 Intel® Core™2 Quad Q8200 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 4350 Windows 7 Home Premium SFF PC

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53334
Info modified on:
07 Oct 2024, 16:36:58
Short summary description Acer Aspire X3810 Intel® Core™2 Quad Q8200 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 4350 Windows 7 Home Premium SFF PC:

Acer Aspire X3810, 2,33 GHz, Intel® Core™2 Quad, Q8200, 4 GB, 500 GB, Windows 7 Home Premium

Long summary description Acer Aspire X3810 Intel® Core™2 Quad Q8200 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 4350 Windows 7 Home Premium SFF PC:

Acer Aspire X3810. Processor frequency: 2,33 GHz, Processor family: Intel® Core™2 Quad, Processor model: Q8200. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Card reader integrated. Discrete graphics card model: AMD Radeon HD 4350. Operating system installed: Windows 7 Home Premium. Power supply: 220 W. Chassis type: SFF. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.