Zalman HD160XT Plus HTPC Black

https://images.icecat.biz/img/norm/high/3754945-15072.jpg
Brand:
Product name:
Data-sheet quality:
created/standardized by Icecat
Product views:
13574
Info modified on:
04 Apr 2019, 10:36:11
Short summary description Zalman HD160XT Plus HTPC Black:

Zalman HD160XT Plus, HTPC, Black, ATX, Aluminium, 435 mm, 460 mm

Long summary description Zalman HD160XT Plus HTPC Black:

Zalman HD160XT Plus. Form factor: HTPC, Product colour: Black, Supported motherboard form factors: ATX. Width: 435 mm, Depth: 460 mm, Height: 160 mm. Weight (imperial): 6,76 kg (14.9 lbs)

Embed the product datasheet into your content