upcycle it Dell Inc. Precision 7520 ( ) B Intel® Core™ i7 i7-6820HQ Laptop 38,1 cm (15") Full HD 8 GB 512 GB SSD NVIDIA® Quadro® M2200M Windows 10 Pro Black
Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
3841
Info modified on:
26 Aug 2024, 13:30:18
Short summary description upcycle it Dell Inc. Precision 7520 ( ) B Intel® Core™ i7 i7-6820HQ Laptop 38,1 cm (15") Full HD 8 GB 512 GB SSD NVIDIA® Quadro® M2200M Windows 10 Pro Black:
upcycle it Dell Inc. Precision 7520 ( ) B, Intel® Core™ i7, 2,7 GHz, 38,1 cm (15"), 1920 x 1080 pixels, 8 GB, 512 GB
Long summary description upcycle it Dell Inc. Precision 7520 ( ) B Intel® Core™ i7 i7-6820HQ Laptop 38,1 cm (15") Full HD 8 GB 512 GB SSD NVIDIA® Quadro® M2200M Windows 10 Pro Black:
upcycle it Dell Inc. Precision 7520 ( ) B. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6820HQ, Processor frequency: 2,7 GHz. Display diagonal: 38,1 cm (15"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® Quadro® M2200M. Operating system installed: Windows 10 Pro. Product colour: Black