TCL S54 32S5400AF TV 81,3 cm (32") Full HD Smart TV Wi-Fi Silver

https://images.icecat.biz/img/gallery/ae4a941af53a69a6318eb388595214c230aa2482.jpg
Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
13210
Info modified on:
24 Jun 2025, 09:54:01
Short summary description TCL S54 32S5400AF TV 81,3 cm (32") Full HD Smart TV Wi-Fi Silver:

TCL S54 32S5400AF, 81,3 cm (32"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Silver

Long summary description TCL S54 32S5400AF TV 81,3 cm (32") Full HD Smart TV Wi-Fi Silver:

TCL S54 32S5400AF. Display diagonal: 81,3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: PPI (Picture Performance Index) 700, Response time: 43 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-S2, DVB-T2, ISDB-C. Wi-Fi, Ethernet LAN. Product colour: Silver

Embed the product datasheet into your content