Siemens TB40XTRM iron Dry & Steam iron Titanium soleplate 2850 W Black, Grey, Yellow

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
53845
Info modified on:
14 Mar 2024, 18:43:25
Short summary description Siemens TB40XTRM iron Dry & Steam iron Titanium soleplate 2850 W Black, Grey, Yellow:
Siemens TB40XTRM, Dry & Steam iron, Titanium soleplate, 2 m, 200 g/min, Black, Grey, Yellow, 40 g/min
Long summary description Siemens TB40XTRM iron Dry & Steam iron Titanium soleplate 2850 W Black, Grey, Yellow:
Siemens TB40XTRM. Type: Dry & Steam iron, Soleplate type: Titanium soleplate, Cord length: 2 m. Iron power: 2850 W, AC input voltage: 220-240 V. Width: 150 mm, Depth: 290 mm, Height: 121 mm