Siemens LC91BA582 cooker hood Wall-mounted Stainless steel 690 m³/h

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
52423
Info modified on:
29 Nov 2024, 15:54:10
Short summary description Siemens LC91BA582 cooker hood Wall-mounted Stainless steel 690 m³/h:
Siemens LC91BA582, 690 m³/h, Ducted/Recirculating, A, A, A, 66 dB
Long summary description Siemens LC91BA582 cooker hood Wall-mounted Stainless steel 690 m³/h:
Siemens LC91BA582. Maximum extraction power: 690 m³/h, Type of extraction: Ducted/Recirculating, Fluid dynamic efficiency class: A. Type: Wall-mounted, Product colour: Stainless steel, Housing material: Stainless steel. Grease filter type: Metal. Bulb power: 3 W, Number of bulbs: 3 bulb(s), Bulb type: LED. Annual energy consumption: 36,6 kWh, Connected load: 269 W, AC input voltage: 220-240 V