
Samsung Galaxy S20 FE 5G SM-G781B 16,5 cm (6.5") Android 10 USB Type-C 6 GB 128 GB 4500 mAh Mint colour
Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
21213
Info modified on:
16 Jul 2024, 11:44:43
Short summary description Samsung Galaxy S20 FE 5G SM-G781B 16,5 cm (6.5") Android 10 USB Type-C 6 GB 128 GB 4500 mAh Mint colour:
Samsung Galaxy S20 FE 5G SM-G781B, 16,5 cm (6.5"), 6 GB, 128 GB, 12 MP, Android 10, Mint colour
Long summary description Samsung Galaxy S20 FE 5G SM-G781B 16,5 cm (6.5") Android 10 USB Type-C 6 GB 128 GB 4500 mAh Mint colour:
Samsung Galaxy S20 FE 5G SM-G781B. Display diagonal: 16,5 cm (6.5"), Display resolution: 2400 x 1080 pixels. Processor frequency: 2,8 GHz, Processor family: Qualcomm Snapdragon, Processor model: 865. RAM capacity: 6 GB, RAM type: LPDDR5, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Triple camera. Operating system installed: Android 10. Battery capacity: 4500 mAh. Product colour: Mint colour. Weight: 190 g