Samsung RL 38 HGPS fridge-freezer Freestanding 301 L Silver

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
97183
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung RL 38 HGPS fridge-freezer Freestanding 301 L Silver:
Samsung RL 38 HGPS, 301 L, 41 dB, Silver
Long summary description Samsung RL 38 HGPS fridge-freezer Freestanding 301 L Silver:
Samsung RL 38 HGPS. Total net capacity: 301 L, Noise level: 41 dB. Fridge net capacity: 207 L, Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 94 L. Annual energy consumption: 303 kWh. Product colour: Silver