Samsung RV NP-RV520 Intel® Core™ i3 i3-2330M Laptop 39,6 cm (15.6") 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Basic Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
41422
Info modified on:
29 Jan 2025, 19:06:57
Short summary description Samsung RV NP-RV520 Intel® Core™ i3 i3-2330M Laptop 39,6 cm (15.6") 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Basic Black, Silver:
Samsung RV NP-RV520, Intel® Core™ i3, 2,2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 6 GB, 750 GB
Long summary description Samsung RV NP-RV520 Intel® Core™ i3 i3-2330M Laptop 39,6 cm (15.6") 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Basic Black, Silver:
Samsung RV NP-RV520. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2330M, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Basic. Product colour: Black, Silver