Samsung 4GB DDR3L memory module 1 x 4 GB

https://images.icecat.biz/img/gallery/29734989_6037.jpg
Brand:
Product name:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
215631
Info modified on:
24 Feb 2023, 14:09:45
Short summary description Samsung 4GB DDR3L memory module 1 x 4 GB:

Samsung 4GB DDR3L, 4 GB, 1 x 4 GB, DDR3L, 1600 MHz, 204-pin SO-DIMM

Long summary description Samsung 4GB DDR3L memory module 1 x 4 GB:

Samsung 4GB DDR3L. Component for: Laptop, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3L, Memory clock speed: 1600 MHz, Memory form factor: 204-pin SO-DIMM, CAS latency: 11

Embed the product datasheet into your content