Samsung LS22E360HS LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD White

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
55330
Info modified on:
14 Mar 2024, 19:31:10
Short summary description Samsung LS22E360HS LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD White:
Samsung LS22E360HS, 54,6 cm (21.5"), 1920 x 1080 pixels, LED, 4 ms, 1000:1, White
Long summary description Samsung LS22E360HS LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD White:
Samsung LS22E360HS. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 4 ms. Contrast ratio: 1000:1. Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: White