NETGEAR ProSafe Plus JGS516PE Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black

https://images.icecat.biz/img/gallery/19624135_4178134762.jpg
Brand:
Product code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
269743
Info modified on:
03 Mar 2023, 08:53:25
Short summary description NETGEAR ProSafe Plus JGS516PE Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:

NETGEAR ProSafe Plus JGS516PE, Managed, L3, Gigabit Ethernet (10/100/1000), Full duplex, Power over Ethernet (PoE), Rack mounting

Long summary description NETGEAR ProSafe Plus JGS516PE Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:

NETGEAR ProSafe Plus JGS516PE. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 16. Full duplex. MAC address table: 16000 entries, Switching capacity: 32 Gbit/s. Networking standards: IEEE 802.1p, IEEE 802.1Q, IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3u, IEEE 802.3x. Power connector: DC-in jack. Power over Ethernet (PoE). Rack mounting

Embed the product datasheet into your content