MSI Gaming GT780DXR-271NL laptop Intel® Core™ i7 i7-2630QM 43,9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1,5 TB NVIDIA® GeForce® GTX 570M Windows 7 Home Premium Black

https://images.icecat.biz/img/norm/high/9564622-6638.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
31733
Info modified on:
29 Jan 2025, 19:28:01
Short summary description MSI Gaming GT780DXR-271NL laptop Intel® Core™ i7 i7-2630QM 43,9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1,5 TB NVIDIA® GeForce® GTX 570M Windows 7 Home Premium Black:

MSI Gaming GT780DXR-271NL, Intel® Core™ i7, 2 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1,5 TB

Long summary description MSI Gaming GT780DXR-271NL laptop Intel® Core™ i7 i7-2630QM 43,9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1,5 TB NVIDIA® GeForce® GTX 570M Windows 7 Home Premium Black:

MSI Gaming GT780DXR-271NL. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1,5 TB, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GTX 570M. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 3,9 kg

Embed the product datasheet into your content