LG GD3M108N3 washer dryer Freestanding Front-load White E

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
276508
Info modified on:
27 May 2024, 15:02:56
Short summary description LG GD3M108N3 washer dryer Freestanding Front-load White E:
LG GD3M108N3, Front-load, Freestanding, White, Left, Rotary, Touch, Stainless steel
Long summary description LG GD3M108N3 washer dryer Freestanding Front-load White E:
LG GD3M108N3. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 5 kg, Maximum spin speed: 1400 RPM, Spin-drying class: B. Energy efficiency class (washing): D, Energy efficiency class (washing & drying): E, Water consumption washing per cycle: 48 L. Depth: 550 mm, Width: 600 mm, Height: 850 mm