Lenovo Xeon Intel E5-2618L v4 processor 2,2 GHz 25 MB Smart Cache

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
26263
Info modified on:
23 May 2023, 20:01:11
Short summary description Lenovo Xeon Intel E5-2618L v4 processor 2,2 GHz 25 MB Smart Cache:
Lenovo Xeon Intel E5-2618L v4, Intel® Xeon® E5 v4, LGA 2011-v3, 14 nm, E5-2618LV4, 2,2 GHz, 64-bit
Long summary description Lenovo Xeon Intel E5-2618L v4 processor 2,2 GHz 25 MB Smart Cache:
Lenovo Xeon Intel E5-2618L v4. Processor family: Intel® Xeon® E5 v4, Processor socket: LGA 2011-v3, Processor lithography: 14 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 1,54 TB, Memory types supported by processor: DDR4-SDRAM. Market segment: Embedded, Supported instruction sets: AVX 2.0, Scalability: 2S. Processor package size: 52.5 x 51 mm