HP 27wm LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
37153
Info modified on:
27 May 2024, 14:27:41
Short summary description HP 27wm LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black:
HP 27wm, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 7 ms, Black
Long summary description HP 27wm LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black:
HP 27wm. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black