HP Q0V76A graphics card NVIDIA Quadro P6000 24 GB GDDR5

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
66383
Info modified on:
02 Sept 2024, 20:30:17
Short summary description HP Q0V76A graphics card NVIDIA Quadro P6000 24 GB GDDR5:
HP Q0V76A, Quadro P6000, 24 GB, GDDR5
Long summary description HP Q0V76A graphics card NVIDIA Quadro P6000 24 GB GDDR5:
HP Q0V76A. Graphics processor family: NVIDIA, Graphics processor: Quadro P6000. Discrete graphics card memory: 24 GB, Graphics card memory type: GDDR5. Cooling type: Active