HP xw4600 Workstation Intel® Core™2 Duo E8500 2 GB DDR2-SDRAM 500 GB HDD Windows Vista Business Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
56056
Info modified on:
09 Mar 2024, 14:28:18
Short summary description HP xw4600 Workstation Intel® Core™2 Duo E8500 2 GB DDR2-SDRAM 500 GB HDD Windows Vista Business Black, Silver:
HP xw4600 Workstation, 3,16 GHz, Intel® Core™2 Duo, 2 GB, 500 GB, DVD±RW, Windows Vista Business
Long summary description HP xw4600 Workstation Intel® Core™2 Duo E8500 2 GB DDR2-SDRAM 500 GB HDD Windows Vista Business Black, Silver:
HP xw4600 Workstation. Processor frequency: 3,16 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8500. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows Vista Business. Power supply: 475 W. Product type: Workstation. Weight: 19 kg. Product colour: Black, Silver