HP Intel Xeon Gold 5118 processor 2,3 GHz 16,5 MB L3

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
45087
Info modified on:
23 May 2023, 20:01:16
Short summary description HP Intel Xeon Gold 5118 processor 2,3 GHz 16,5 MB L3:
HP Intel Xeon Gold 5118, Intel® Xeon® Gold, LGA 3647 (Socket P), 14 nm, 2,3 GHz, 64-bit, 1st Generation Intel® Xeon® Scalable
Long summary description HP Intel Xeon Gold 5118 processor 2,3 GHz 16,5 MB L3:
HP Intel Xeon Gold 5118. Processor family: Intel® Xeon® Gold, Processor socket: LGA 3647 (Socket P), Processor lithography: 14 nm. Memory channels: Hexa-channel, Maximum internal memory supported by processor: 768 GB, Memory types supported by processor: DDR4-SDRAM. Market segment: Server, Supported instruction sets: AVX, AVX 2.0, AVX-512, SSE4.2, Scalability: S4S