HP EliteDisplay E241i computer monitor 61 cm (24") 1920 x 1200 pixels LED Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
78955
Info modified on:
10 Mar 2024, 10:10:44
Short summary description HP EliteDisplay E241i computer monitor 61 cm (24") 1920 x 1200 pixels LED Silver:
HP EliteDisplay E241i, 61 cm (24"), 1920 x 1200 pixels, LED, LCD, 8 ms, Silver
Long summary description HP EliteDisplay E241i computer monitor 61 cm (24") 1920 x 1200 pixels LED Silver:
HP EliteDisplay E241i. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, Display technology: LED. Display: LCD. Response time: 8 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product colour: Silver