HP EliteDisplay E243i computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED Black, Silver

https://images.icecat.biz/img/gallery/689637fca1b600e559d3d689ced4128d.jpg
Brand:
Product name:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
274838
Info modified on:
30 Dec 2024, 17:23:59
Short summary description HP EliteDisplay E243i computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED Black, Silver:

HP EliteDisplay E243i, 61 cm (24"), 1920 x 1200 pixels, WUXGA, LED, 5 ms, Black, Silver

Long summary description HP EliteDisplay E243i computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED Black, Silver:

HP EliteDisplay E243i. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black, Silver

Embed the product datasheet into your content