Hoover DYN 9164 DPG washing machine Front-load 9 kg 1600 RPM White

https://images.icecat.biz/img/norm/high/19413756-5704.jpg
Brand:
Product name:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
102429
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Hoover DYN 9164 DPG washing machine Front-load 9 kg 1600 RPM White:

Hoover DYN 9164 DPG, Front-load, 9 kg, A, 1600 RPM, 218 kWh, 11800 L

Long summary description Hoover DYN 9164 DPG washing machine Front-load 9 kg 1600 RPM White:

Hoover DYN 9164 DPG. Loading type: Front-load. Rated capacity: 9 kg, Spin-drying class: A. Washing class: A. Noise level (wash): 51 dB, Maximum spin speed: 1600 RPM. Annual energy consumption washing: 218 kWh, Annual water consumption washing: 11800 L. Product colour: White. Width: 600 mm, Depth: 600 mm, Height: 850 mm

Embed the product datasheet into your content