Fujitsu PRIMERGY RX200 S7 server 0 GB Rack (1U) Intel® Xeon® E5 Family E5-2620 2 GHz 16 GB DDR3-SDRAM 450 W

https://images.icecat.biz/img/norm/high/14727517-5155.jpg
Brand:
Product family:
Product series:
Product name:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
33084
Info modified on:
23 Jul 2024, 20:53:33
Short summary description Fujitsu PRIMERGY RX200 S7 server 0 GB Rack (1U) Intel® Xeon® E5 Family E5-2620 2 GHz 16 GB DDR3-SDRAM 450 W:

Fujitsu PRIMERGY RX200 S7, 2 GHz, E5-2620, 16 GB, DDR3-SDRAM, 0 GB, Rack (1U)

Long summary description Fujitsu PRIMERGY RX200 S7 server 0 GB Rack (1U) Intel® Xeon® E5 Family E5-2620 2 GHz 16 GB DDR3-SDRAM 450 W:

Fujitsu PRIMERGY RX200 S7. Processor family: Intel® Xeon® E5 Family, Processor frequency: 2 GHz, Processor model: E5-2620. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 2 x 8 GB. Total storage capacity: 0 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD Super Multi. Power supply: 450 W. Chassis type: Rack (1U)

Embed the product datasheet into your content