Fujitsu LIFEBOOK E546 Intel® Core™ i5 i5-6200U Laptop 35,6 cm (14") 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 7 Professional Black

https://images.icecat.biz/img/gallery/24482178_6298.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
28365
Info modified on:
25 Jan 2025, 22:51:40
Short summary description Fujitsu LIFEBOOK E546 Intel® Core™ i5 i5-6200U Laptop 35,6 cm (14") 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 7 Professional Black:

Fujitsu LIFEBOOK E546, Intel® Core™ i5, 2,3 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Fujitsu LIFEBOOK E546 Intel® Core™ i5 i5-6200U Laptop 35,6 cm (14") 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 7 Professional Black:

Fujitsu LIFEBOOK E546. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2,3 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1,9 kg

Embed the product datasheet into your content