DELL Latitude 9520 Intel® Core™ i7 i7-1185G7 Laptop 38,1 cm (15") 4K Ultra HD 32 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Swiss Grey

https://images.icecat.biz/img/gallery/91415820_7343197118.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
70513
Info modified on:
03 Mar 2025, 14:07:48
Short summary description DELL Latitude 9520 Intel® Core™ i7 i7-1185G7 Laptop 38,1 cm (15") 4K Ultra HD 32 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Swiss Grey:

DELL Latitude 9520, Intel® Core™ i7, 38,1 cm (15"), 3840 x 2160 pixels, 32 GB, 512 GB, Windows 10 Pro

Long summary description DELL Latitude 9520 Intel® Core™ i7 i7-1185G7 Laptop 38,1 cm (15") 4K Ultra HD 32 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Swiss Grey:

DELL Latitude 9520. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1185G7. Display diagonal: 38,1 cm (15"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 32 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Mobile network generation: 4G. Operating system installed: Windows 10 Pro. Product colour: Grey

Embed the product datasheet into your content