DELL PowerEdge T440 server 480 GB Tower (5U) Intel Xeon Silver 4208 2,1 GHz 16 GB DDR4-SDRAM 495 W Windows Server 2019 Standard

https://images.icecat.biz/img/gallery/77534931_9582885719.jpg
Brand:
Product family:
Product name:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
13106
Info modified on:
11 Jul 2022, 14:01:00
Short summary description DELL PowerEdge T440 server 480 GB Tower (5U) Intel Xeon Silver 4208 2,1 GHz 16 GB DDR4-SDRAM 495 W Windows Server 2019 Standard:

DELL PowerEdge T440, 2,1 GHz, 4208, 16 GB, DDR4-SDRAM, 480 GB, Tower (5U)

Long summary description DELL PowerEdge T440 server 480 GB Tower (5U) Intel Xeon Silver 4208 2,1 GHz 16 GB DDR4-SDRAM 495 W Windows Server 2019 Standard:

DELL PowerEdge T440. Processor family: Intel Xeon Silver, Processor frequency: 2,1 GHz, Processor model: 4208. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 480 GB. Ethernet LAN. Optical drive type: DVD-RW. Power supply: 495 W, Redundant power supply (RPS) support. Operating system installed: Windows Server 2019 Standard. Chassis type: Tower (5U)

Embed the product datasheet into your content