CHERRY G85-23000 keyboard USB + PS/2 QWERTY English Grey

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
74241
Info modified on:
21 Oct 2022, 10:14:32
Short summary description CHERRY G85-23000 keyboard USB + PS/2 QWERTY English Grey:
CHERRY G85-23000, Full-size (100%), Wired, USB + PS/2, QWERTY, Grey
Long summary description CHERRY G85-23000 keyboard USB + PS/2 QWERTY English Grey:
CHERRY G85-23000. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB + PS/2, Keyboard layout: QWERTY, Keyboard number of keys: 111. Product colour: Grey