Canon LEGRIA VIXIA HF M300 3,89 MP CMOS Grey, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
24871
Info modified on:
04 Apr 2019, 12:12:28
Short summary description Canon LEGRIA VIXIA HF M300 3,89 MP CMOS Grey, Silver:
Canon LEGRIA VIXIA HF M300, 3,89 MP, CMOS, 25,4 / 4 mm (1 / 4"), 6,86 cm (2.7"), LCD, 320 g
Long summary description Canon LEGRIA VIXIA HF M300 3,89 MP CMOS Grey, Silver:
Canon LEGRIA VIXIA HF M300. Total megapixels: 3,89 MP, Sensor type: CMOS, Optical sensor size: 25,4 / 4 mm (1 / 4"). Optical zoom: 15x, Digital zoom: 300x, Focal length range: 4.1 - 61.5 mm. Compatible memory cards: SD, SDHC. Shutter speed (video): 1/2000 s, Shutter speed (photo): 1/500 s. Display diagonal: 6,86 cm (2.7"), Display: LCD