Candy GSV 128 T3/1 washing machine Front-load 8 kg 1200 RPM White

https://images.icecat.biz/img/gallery/54787685_4951645237.jpg
Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
15683
Info modified on:
14 Mar 2024, 18:50:40
Short summary description Candy GSV 128 T3/1 washing machine Front-load 8 kg 1200 RPM White:

Candy GSV 128 T3/1, Front-load, 8 kg, B, 1200 RPM, 196 kWh, 10500 L

Long summary description Candy GSV 128 T3/1 washing machine Front-load 8 kg 1200 RPM White:

Candy GSV 128 T3/1. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B. Washing class: A. Noise level (wash): 60 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 196 kWh, Annual water consumption washing: 10500 L. Product colour: White. Width: 600 mm, Depth: 520 mm, Height: 850 mm

Embed the product datasheet into your content