Candy CWB 714D-80 washing machine Front-load 7 kg 1400 RPM White

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
12676
Info modified on:
06 Dec 2021, 12:35:42
Short summary description Candy CWB 714D-80 washing machine Front-load 7 kg 1400 RPM White:
Candy CWB 714D-80, Front-load, 7 kg, A, 1400 RPM, White
Long summary description Candy CWB 714D-80 washing machine Front-load 7 kg 1400 RPM White:
Candy CWB 714D-80. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: A. Washing class: A. Maximum spin speed: 1400 RPM. Product colour: White. Width: 596 mm, Depth: 541 mm, Height: 820 mm