ASUS ZenPad C 7.0 Z170CG-1A017A tablet 3G Intel Atom® 8 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black

https://images.icecat.biz/img/gallery/29525131_9013.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
56118
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS ZenPad C 7.0 Z170CG-1A017A tablet 3G Intel Atom® 8 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black:

ASUS ZenPad C 7.0 Z170CG-1A017A, 17,8 cm (7"), 1024 x 600 pixels, 8 GB, 1 GB, Android, Black

Long summary description ASUS ZenPad C 7.0 Z170CG-1A017A tablet 3G Intel Atom® 8 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black:

ASUS ZenPad C 7.0 Z170CG-1A017A. Display diagonal: 17,8 cm (7"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 8 GB. Processor frequency: 1,1 GHz, Processor family: Intel Atom®, Processor model: x3-C3230RK. Internal memory: 1 GB. Rear camera type: Single camera, Front camera resolution (numeric): 0,3 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 265 g. Operating system installed: Android. Product colour: Black

Embed the product datasheet into your content