ASUS V241EA-RB001 All-in-One PC/workstation Intel® Pentium® Gold 7505 60,5 cm (23.8") 1920 x 1080 pixels 4 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) White

https://images.icecat.biz/img/gallery/88049318_0356102625.jpg
Brand:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
5312
Info modified on:
12 Mar 2024, 11:37:37
Short summary description ASUS V241EA-RB001 All-in-One PC/workstation Intel® Pentium® Gold 7505 60,5 cm (23.8") 1920 x 1080 pixels 4 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) White:

ASUS V241EA-RB001, 60,5 cm (23.8"), Full HD, Intel® Pentium® Gold, 4 GB, 256 GB, Windows 11 Home

Long summary description ASUS V241EA-RB001 All-in-One PC/workstation Intel® Pentium® Gold 7505 60,5 cm (23.8") 1920 x 1080 pixels 4 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) White:

ASUS V241EA-RB001. Product type: All-in-One PC. Display diagonal: 60,5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Pentium® Gold. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Built-in camera. Operating system installed: Windows 11 Home. Product colour: White

Embed the product datasheet into your content