ASUS ROG -STRIX-GTX1080TI-11G-GAMING NVIDIA GeForce GTX 1080 Ti 11 GB GDDR5X

https://images.icecat.biz/img/gallery/3a632c1f25a12c23a96d9a9d194e151b.jpg
Brand:
Product family:
Product series:
Data-sheet quality:
created/standardized by Icecat
Product views:
9784
Info modified on:
02 Sept 2024, 20:24:59
Short summary description ASUS ROG -STRIX-GTX1080TI-11G-GAMING NVIDIA GeForce GTX 1080 Ti 11 GB GDDR5X:

ASUS ROG -STRIX-GTX1080TI-11G-GAMING, GeForce GTX 1080 Ti, 11 GB, GDDR5X, 352 bit, 7680 x 4320 pixels, PCI Express 3.0

Long summary description ASUS ROG -STRIX-GTX1080TI-11G-GAMING NVIDIA GeForce GTX 1080 Ti 11 GB GDDR5X:

ASUS ROG -STRIX-GTX1080TI-11G-GAMING. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1080 Ti, Processor frequency: 1493 MHz. Discrete graphics card memory: 11 GB, Graphics card memory type: GDDR5X, Memory bus: 352 bit, Memory clock speed: 11100 MHz. Maximum resolution: 7680 x 4320 pixels. OpenGL version: 4.5. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 3 fan(s)

Embed the product datasheet into your content