ASUS Radeon HD 4350 AMD 1 GB GDDR2

https://images.icecat.biz/img/norm/high/3668094-345.jpg
Brand:
Product name:
Data-sheet quality:
created/standardized by Icecat
Product views:
114153
Info modified on:
23 Jul 2019, 15:07:44
Short summary description ASUS Radeon HD 4350 AMD 1 GB GDDR2:

ASUS Radeon HD 4350, 1 GB, GDDR2, 64 bit, 800 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS Radeon HD 4350 AMD 1 GB GDDR2:

ASUS Radeon HD 4350. Graphics processor family: AMD, Processor frequency: 600 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 2.0. Interface type: PCI Express 2.0. Cooling type: Passive

Embed the product datasheet into your content