ASUS X201E Intel® Celeron® 847 Laptop 29,5 cm (11.6") HD 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Black, Silver

https://images.icecat.biz/img/norm/high/15760588-1863.jpg
Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
20273
Info modified on:
25 Jan 2025, 22:18:25
Short summary description ASUS X201E Intel® Celeron® 847 Laptop 29,5 cm (11.6") HD 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Black, Silver:

ASUS X201E, Intel® Celeron®, 1,1 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description ASUS X201E Intel® Celeron® 847 Laptop 29,5 cm (11.6") HD 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Black, Silver:

ASUS X201E. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 847, Processor frequency: 1,1 GHz. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: FreeDOS. Product colour: Black, Silver

Embed the product datasheet into your content