ASUS PRIME H410I-PLUS/CSM Intel H410 LGA 1200 (Socket H5) mini ITX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
148015
Info modified on:
30 Oct 2024, 13:05:28
Short summary description ASUS PRIME H410I-PLUS/CSM Intel H410 LGA 1200 (Socket H5) mini ITX:
ASUS PRIME H410I-PLUS/CSM, Intel, LGA 1200 (Socket H5), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 64 GB, DIMM
Long summary description ASUS PRIME H410I-PLUS/CSM Intel H410 LGA 1200 (Socket H5) mini ITX:
ASUS PRIME H410I-PLUS/CSM. Processor manufacturer: Intel, Processor socket: LGA 1200 (Socket H5), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, Supported storage drive types: HDD & SSD. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111H. Component for: PC, Motherboard form factor: mini ITX, Motherboard chipset family: Intel