
ASUS P5VD2-MX SE LGA 775 (Socket T) ATX
Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
32602
Info modified on:
30 Oct 2024, 13:09:10
Short summary description ASUS P5VD2-MX SE LGA 775 (Socket T) ATX:
ASUS P5VD2-MX SE, Intel, LGA 775 (Socket T), 1066 MHz, 2 GB, Non-ECC, 10/100 LAN
Long summary description ASUS P5VD2-MX SE LGA 775 (Socket T) ATX:
ASUS P5VD2-MX SE. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Processor system buses supported: 1066 MHz. Maximum internal memory: 2 GB, ECC сompatibility: Non-ECC, Controller type: 10/100 LAN. Motherboard form factor: ATX, Audio chip: Realtek ALC660, Power source type: ATX. BIOS memory size: 16 Mbit. Bundled software: ASUS Screen Saver Anti-virus ASUS PC Probe II ASUS Update VCT