Acer Aspire ES1-711-C5WC Intel® Celeron® N2840 Laptop 43,9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black

https://images.icecat.biz/img/gallery/27209380_3293.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
69170
Info modified on:
25 Jan 2025, 22:45:40
Short summary description Acer Aspire ES1-711-C5WC Intel® Celeron® N2840 Laptop 43,9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black:

Acer Aspire ES1-711-C5WC, Intel® Celeron®, 2,16 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 1 TB

Long summary description Acer Aspire ES1-711-C5WC Intel® Celeron® N2840 Laptop 43,9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black:

Acer Aspire ES1-711-C5WC. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2840, Processor frequency: 2,16 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: Windows 8.1. Product colour: Black

Embed the product datasheet into your content