Acer Aspire 7738G-904G50MN Intel® Core™2 Quad Q9000 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 240M Windows 7 Home Premium

https://images.icecat.biz/img/norm/high/2154352-5291.jpg
Brand:
Product family:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
82641
Info modified on:
24 Jan 2025, 20:39:02
Short summary description Acer Aspire 7738G-904G50MN Intel® Core™2 Quad Q9000 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 240M Windows 7 Home Premium:

Acer Aspire 7738G-904G50MN, Intel® Core™2 Quad, 2 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description Acer Aspire 7738G-904G50MN Intel® Core™2 Quad Q9000 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 240M Windows 7 Home Premium:

Acer Aspire 7738G-904G50MN. Processor family: Intel® Core™2 Quad, Processor model: Q9000, Processor frequency: 2 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: NVIDIA® GeForce® GT 240M. Operating system installed: Windows 7 Home Premium. Weight: 3,36 kg

Embed the product datasheet into your content